EN
  • EN
  • DE

ADAU1467WBCPZ300

Part No ADAU1467WBCPZ300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 24K/80K /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
Base Product Number ADAU1467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAU1467WBCPZ300-ND,505-ADAU1467WBCPZ300,-2735-ADAU1467WBCPZ300
Standard Package 1
Win Source Part Number 1027781-ADAU1467WBCPZ300
Ultra Librarian 3D Model Ultra Librarian ADAU1467WBCPZ300 CAD Model

Description

Product Overview: ADAU1467WBCPZ300 by Analog Devices Inc.

The ADAU1467WBCPZ300 is a sophisticated audio Digital Signal Processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance component is specifically engineered to cater to the advanced demands of audio processing in a variety of applications, including automotive audio systems, home theater systems, professional audio equipment, and consumer electronics.

Key Features:

  • Advanced SigmaDSP® Core: At the heart of the ADAU1467WBCPZ300 lies the SigmaDSP core, which is capable of executing an extensive range of signal processing operations with high efficiency, making it ideal for complex audio processing tasks.
  • High Integration: This DSP integrates a multitude of features, including data converters and audio processing blocks, thereby reducing the need for additional components and simplifying the overall system design.
  • Programmability: With its fully programmable architecture, the ADAU1467WBCPZ300 allows designers to customize their audio processing algorithms to fit specific application requirements, offering unparalleled flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP ensures minimal power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • High-Resolution Audio: It supports high-resolution audio formats, enabling the delivery of crystal-clear sound quality for the most discerning audiophiles and professionals.

Applications:

The ADAU1467WBCPZ300 is versatile enough to be used in a wide array of audio applications. Its robust design and high fidelity make it an excellent choice for:

  • Automotive audio systems, including advanced noise cancellation and sound enhancement features
  • Professional audio equipment such as mixers, synthesizers, and digital audio workstations
  • Home theater and entertainment systems that require rich and immersive sound experiences
  • Consumer electronics including smart speakers, soundbars, and headphones

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADAU1467WBCPZ300 is no exception. This product is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of daily use in professional and consumer environments.

With its potent combination of features, the ADAU1467WBCPZ300 stands out as a premium solution for any audio processing requirement, delivering the quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2737 $50.5474
5+ $20.7374 $103.6870
8+ $20.0894 $160.7152
11+ $19.4413 $213.8543
14+ $18.7933 $263.1062
18+ $16.8492 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess