EN
  • EN
  • DE

ADAU1401AWBSTZ-RL

Part No ADAU1401AWBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROC 28/56BIT 48LQFP / SigmaDSP 28-/56-Bit Audio Processor with Two ADCs and Four DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Sigma
Interface I2C, SPI
Clock Rate 50MHz
On-Chip RAM 12kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series ADAU1401
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806888-ADAU1401AWBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1401AWBSTZ-RL CAD Model

Description

ADAU1401AWBSTZ-RL: A High-Performance Audio Processor

The ADAU1401AWBSTZ-RL is a sophisticated audio processor from Analog Devices Inc., designed to offer a complete audio system on a single chip. This versatile component is a perfect solution for a wide range of audio applications, from automotive audio systems to home theater systems, and professional audio equipment.

Key Features

  • 28-/56-bit SigmaDSP: The core of the ADAU1401AWBSTZ-RL is its powerful 28-/56-bit SigmaDSP processor, capable of executing a wide range of signal processing operations with high precision and performance.
  • Self-Boot Memory: With the integrated self-boot EEPROM, the ADAU1401AWBSTZ-RL can operate independently of a microcontroller, simplifying the overall design and reducing system costs.
  • Flexible Audio Routing: The device provides an array of input and output options with flexible routing capabilities, enabling designers to configure complex audio signal paths with ease.
  • Onboard ADCs and DACs: High-quality analog-to-digital and digital-to-analog converters are included, ensuring pristine audio quality throughout the signal chain.
  • Multiple Audio Interfaces: The ADAU1401AWBSTZ-RL supports I2C and SPI communication protocols, allowing for easy integration with other system components.

Applications

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio mixing and recording equipment
  • Active speakers and soundbars
  • Portable audio devices

With its robust set of features and capabilities, the ADAU1401AWBSTZ-RL stands out as an ideal choice for designers seeking to create high-quality audio systems with minimal external components. Its compact LQFP-48 package allows for a small footprint on PCBs, making it suitable for space-constrained applications.

Environmental and Quality Certifications

The ADAU1401AWBSTZ-RL is designed to meet the rigorous standards of the electronics industry. It is RoHS compliant, ensuring adherence to environmental regulations, and is characterized for operation from -40°C to +85°C, making it reliable for use in a variety of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7447 $52.4682
14+ $7.1751 $100.4514
22+ $6.9509 $152.9198
30+ $6.7267 $201.8010
39+ $6.5025 $253.5975
52+ $5.8298 $303.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess