EN
  • EN
  • DE

ADA4522-2ARMZ

Part No ADA4522-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 55 V, EMI Enhanced, Zero Drift, Ultralow Noise, Rail-to-Rail Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 1.7V/μs
Gain Bandwidth Product 2.7MHz
Current - Input Bias 50pA
Voltage - Input Offset 1.5μV
Supply Current 830μA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) 4.5V ~ 55V, ±2.25V ~ 27.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4522
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 713373-ADA4522-2ARMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4522-2ARMZ CAD Model

Description

ADA4522-2ARMZ Precision Operational Amplifier

The ADA4522-2ARMZ is a state-of-the-art precision operational amplifier (op-amp) from Analog Devices Inc., designed to meet the stringent requirements of modern electronic systems. This dual-channel amplifier is housed in a compact MSOP-10 package, making it an excellent choice for space-constrained applications without compromising on performance.

With a typical offset voltage of just 2.5 µV and a maximum of 10 µV, the ADA4522-2ARMZ provides exceptional accuracy. Its low noise density of 12.5 nV/√Hz at 1 kHz ensures a clean signal amplification, which is critical in high-fidelity audio systems, precision instrumentation, and other sensitive applications where signal integrity is paramount.

One of the standout features of this operational amplifier is its ability to operate over a wide supply voltage range, from 4.5 V to 55 V. This flexibility makes it suitable for a diverse set of applications, including industrial control systems, automotive electronics, and medical devices. Furthermore, the ADA4522-2ARMZ boasts a low input bias current of 150 pA max at 25°C, which minimizes errors in high impedance circuits.

The device is also known for its robustness, with a guaranteed operating temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions. Additionally, the ADA4522-2ARMZ features a low power consumption with a quiescent current of only 1.1 mA per amplifier, which is beneficial for battery-powered and energy-efficient systems.

For design engineers looking to implement auto-zeroing or chopper-stabilized techniques, this op-amp is an excellent choice, as it offers ultra-low offset voltage drift of just 0.015 µV/°C, ensuring stability over a wide temperature range. The amplifier also includes overvoltage protection up to 60 V, safeguarding the device against unexpected voltage spikes.

In summary, the ADA4522-2ARMZ from Analog Devices Inc. is a high-precision, low-noise, and reliable operational amplifier that delivers superior performance for demanding applications. Its wide operating voltage range, low offset voltage, and robust protection features make it a versatile and essential component in any precision analog circuit design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1365 $50.1840
35+ $2.9380 $102.8300
53+ $2.8387 $150.4511
76+ $2.6402 $200.6552
99+ $2.5409 $251.5491
123+ $2.4417 $300.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,834 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess