EN
  • EN
  • DE

ADA4417-3ARMZ

Part No ADA4417-3ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 10MSOP / Video Filter IC 10-MSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Filter
Applications Consumer Video
Voltage - Supply 3.3V ~ 5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADA4417
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40666-ADA4417-3ARMZ
Ultra Librarian 3D Model Ultra Librarian ADA4417-3ARMZ CAD Model

Description

Analog Devices Inc. ADA4417-3ARMZ Product Overview

The ADA4417-3ARMZ from Analog Devices Inc. is a high-performance, triple video amplifier that is designed to deliver exceptional video quality with a low power consumption profile. This device is an ideal solution for a wide range of applications, including video broadcasting equipment, surveillance systems, and high-definition video processing units.

The ADA4417-3ARMZ features three independent channels, each with a fixed gain of 2, which can drive heavy loads while maintaining excellent video specifications. It operates over a single supply range of 3.1 V to 5.5 V, making it versatile for various system designs. The amplifier's high-speed performance with a 350 MHz bandwidth at a gain of 2 makes it suitable for high-definition video signals, ensuring sharp and clear images.

One of the key advantages of the ADA4417-3ARMZ is its ultra-low distortion and noise levels, which contribute to a high signal-to-noise ratio and minimal signal degradation. This results in cleaner, more accurate video reproduction, which is critical in professional video applications where quality cannot be compromised.

The ADA4417-3ARMZ also boasts a fast settling time and a low power consumption, which is particularly beneficial for portable and battery-powered devices where energy efficiency is crucial. Furthermore, it features an enable/disable function that allows users to reduce power consumption when the amplifier is not in active use, further extending battery life in mobile applications.

The device is housed in a compact 10-lead MSOP (Mini Small Outline Package) that is designed to save space on printed circuit boards, making it an excellent choice for space-constrained applications. The ADA4417-3ARMZ's robust design also ensures reliable performance over a wide industrial temperature range of -40°C to +85°C.

In summary, the ADA4417-3ARMZ from Analog Devices Inc. is a high-quality, low-power video amplifier that delivers superior video performance for a multitude of applications. Its integration of three amplifiers in a single package, combined with its high bandwidth, low distortion, and energy-saving features, make it a top choice for designers looking to enhance video signal integrity in their products.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3192 $57.9800
61+ $1.9023 $116.0403
94+ $1.8434 $173.2796
130+ $1.7833 $231.8290
168+ $1.7244 $289.6992
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess