EN
  • EN
  • DE

ADA2200ARUZ-REEL7

Part No ADA2200ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DEMODULATOR 16TSSOP / Demodulator SPI 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Type Demodulator
Number of Channels 1
Resolution (Bits) -
Sampling Rate (Per Second) -
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADA2200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352993-ADA2200ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADA2200ARUZ-REEL7 CAD Model

Description

Product Overview: ADA2200ARUZ-REEL7

The ADA2200ARUZ-REEL7 is a high-performance, synchronous demodulator from Analog Devices Inc., designed to facilitate precision signal processing in a variety of applications. This integrated circuit (IC) is particularly well-suited for sensor interfaces, impedance analysis, and lock-in amplifiers, making it an essential component for engineers and designers in the fields of industrial, medical, and communication systems.

Key Features

  • Sampled Analog Technology® (SAT): The ADA2200ARUZ-REEL7 utilizes Analog Devices' proprietary SAT, enabling high-precision synchronous demodulation with excellent noise performance.
  • Flexibility: With a configurable input and reference signal, this IC can be tailored to a wide range of applications, offering versatility in design.
  • Integration: The device integrates a programmable gain amplifier (PGA), a low-pass filter, and a voltage reference, simplifying system design and reducing the need for external components.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADA2200ARUZ-REEL7 offers low power consumption, making it ideal for portable and battery-operated devices.
  • Robust Packaging: Supplied in a compact TSSOP-16 package, the product is available on a 7-inch reel, accommodating automated assembly processes and volume production requirements.

Applications

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Communications infrastructure
  • Impedance analysis

The ADA2200ARUZ-REEL7 by Analog Devices Inc. represents a blend of precision, efficiency, and versatility. Its robust feature set enables it to perform in demanding environments while maintaining signal integrity and accuracy. Whether it's for a complex medical device or a sophisticated industrial sensor, this synchronous demodulator stands out as a reliable choice for engineers looking to enhance their signal processing capabilities.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or consult the ADA2200ARUZ-REEL7 datasheet.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7314 $103.1652
28+ $5.5523 $155.4644
38+ $5.3732 $204.1816
49+ $5.1941 $254.5109
65+ $4.6568 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess