AD9887KS-100: High-Performance Interface Solution by Analog Devices Inc.
The AD9887KS-100 is a premier product from Analog Devices Inc., designed to bridge the gap between analog signals and digital displays. This high-quality interface IC is capable of capturing both analog RGB signals and digital video signals, making it an ideal solution for a variety of applications that require high-speed data conversion and display interfacing.
Key Features:
- High-Speed Operation: The AD9887KS-100 operates at a pixel clock rate of up to 100 MHz, enabling it to handle high-resolution video data with ease.
- Integrated PLL: The on-chip phase-locked loop (PLL) facilitates precise sampling of analog inputs, ensuring stable and clear digital outputs.
- Dual Analog and Digital Input: It accepts both analog VGA signals and digital TMDS signals, providing versatility in interfacing with different video sources.
- 10-Bit ADC: The 10-bit analog-to-digital converter ensures high-fidelity conversion of analog signals, preserving the quality of the original video.
- Flexible Interface: With a range of digital output formats, including 24-bit RGB and YPbPr, it is compatible with most digital display standards.
Applications:
The AD9887KS-100 is suitable for a wide array of applications, including:
- High-resolution computer monitors
- Advanced television sets
- Projectors
- Video capture cards
- Industrial display systems
Its robust design and high-speed capabilities make it an excellent choice for professionals seeking a reliable solution for interfacing analog and digital video signals with digital displays.
Technical Specifications:
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: 100-lead MQFP (Mini Quad Flat Pack)
- RoHS Compliant: Yes
Overall, the AD9887KS-100 from Analog Devices Inc. stands out as a high-performance, versatile interface solution that delivers exceptional video quality and compatibility across a range of digital display technologies.