EN
  • EN
  • DE

AD9886KS-100

Part No AD9886KS-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Analog Interface for Flat Panel Displays / AFE Video 3 ADC 8bit 3.3V 160-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172476-AD9886KS-100
Popularity Medium
Supply and Demand Status Limited
Family Name AD9886
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9886KS-100 CAD Model

Description

AD9886KS-100: High-Performance Interface Solution

The AD9886KS-100 is a cutting-edge mixed-signal integrated circuit from Analog Devices Inc., which is renowned for its high-performance signal processing capabilities. This product is specifically designed to interface with a variety of video and graphics signals, making it an ideal choice for advanced display applications.

At the core of the AD9886KS-100 is a versatile, high-speed, 8-bit analog-to-digital converter (ADC) with a maximum sampling rate of 100 MSPS (mega-samples per second). This enables it to capture and digitize analog video signals with exceptional clarity and color fidelity. The ADC supports various video formats, including RGB and YPbPr, and is capable of handling resolutions up to UXGA (1600x1200) at 60Hz, which covers most of the high-resolution display requirements.

In addition to its impressive ADC, the AD9886KS-100 includes an integrated triple-channel ADC, a PLL (Phase-Locked Loop), and a programmable gain amplifier (PGA), which work together to ensure stable and high-quality video signal conversion. Its digital PLL allows precise sampling of incoming analog signals, reducing jitter and improving the overall image stability and quality.

The device is also equipped with a flexible digital interface that supports both 3.3V and 5V logic levels. This makes it compatible with a wide range of digital video equipment and systems. The interface is designed to be user-friendly, allowing for easy integration into existing designs without extensive modifications.

The AD9886KS-100 comes in a compact, surface-mountable, 128-lead LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. Its low power consumption and advanced power management features make it an energy-efficient solution for portable and battery-operated devices.

In summary, the AD9886KS-100 from Analog Devices Inc. is a robust and versatile interface solution that delivers superior performance for a wide range of video and graphics applications. Its high-speed ADC, integrated PLL, and flexible digital interface make it a top choice for designers looking to create high-quality, reliable display systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess