The AD9883KST-110 is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., designed to interface with a wide range of video sources. This product is part of the AD9883 series, which is renowned for its ability to convert analog video signals into a digital format with precision and ease. The AD9883KST-110 is particularly suited for applications in high-resolution graphics and video processing systems, including computer monitors, projectors, and advanced television sets.
Key Features
- High-Speed Operation: The AD9883KST-110 is capable of processing signals at a clock rate of 110 MHz, making it suitable for high-resolution and high-refresh-rate video applications.
- Integrated PLL: An on-chip phase-locked loop (PLL) is included for clock generation, which simplifies the design and reduces the need for external components.
- Flexible Input Interface: This IC supports a variety of video input formats including RGB and YPbPr, accommodating a broad spectrum of video sources.
- Programmable Features: The device offers programmable functions such as gain control, offset adjustment, and clamp control, allowing for fine-tuning to meet specific application requirements.
- Digital Output: The AD9883KST-110 provides a digital output in a 24-bit format, compatible with most digital video processors and display controllers.
Applications
The AD9883KST-110 is widely used in various high-performance video systems due to its versatility and reliability. Some common applications include:
- Flat Panel Display Interfaces
- Advanced Television Systems
- Professional Video Processing Equipment
- Video Capture and Editing Systems
Technical Specifications
| Parameter |
Value |
| Maximum Clock Rate |
110 MHz |
| Input Formats |
RGB, YPbPr |
| Output Format |
24-bit digital |
| Supply Voltage |
3.3V |
With its robust feature set and proven performance, the AD9883KST-110 from Analog Devices Inc. is an excellent choice for developers and engineers looking to integrate high-quality video signal processing into their designs.