EN
  • EN
  • DE

AD974BRSZ

Part No AD974BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel, 16-Bit, 200 kSPS Data Acquisition System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 16 b
Sampling Rate 200k
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1139231-AD974BRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD974
Introduction Date December 05, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD974BRSZ CAD Model

Description

The AD974BRSZ is a cutting-edge component in the field of data acquisition, manufactured by the renowned Analog Devices Inc. This high-performance, 16-bit analog-to-digital converter (ADC) is designed to cater to a plethora of applications that require high accuracy, fast sampling rates, and robust performance in demanding environments.

Key Features:

  • Resolution: The AD974BRSZ boasts a 16-bit resolution, providing precise digital representation of analog signals, making it ideal for sensitive measurements and accurate data conversion.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), it is well-suited for applications that require both high-speed and high-resolution data acquisition.
  • Input Channels: It features four fully differential or eight single-ended input channels, offering flexibility for various signal configurations and multiplexing options.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface), simplifying the integration with microcontrollers and digital systems.
  • Reference: An onboard precision reference ensures stability and accuracy of the conversion process over various temperature ranges and operating conditions.
  • Package: The AD974BRSZ is available in a compact SSOP (Shrink Small Outline Package), which is conducive for space-constrained applications without compromising on performance.

Applications:

The versatile nature of the AD974BRSZ makes it an excellent choice for a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation and Control Systems
  • High-precision Measurement Devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the AD974BRSZ is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliable performance even under extreme conditions. The device's robust design and quality materials contribute to its long operational life and consistent output.

Conclusion:

For engineers and designers looking to integrate a high-quality ADC with exceptional performance, the AD974BRSZ from Analog Devices Inc. is a prime choice. Its combination of precision, speed, and versatility makes it a valuable component in any advanced data acquisition system or precision measurement solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0993 $93.0993
2+ $90.0961 $180.1922
3+ $87.0929 $261.2787
4+ $78.0833 $312.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess