Product Overview: AD9571ACPZLVD - Analog Devices Inc.
The AD9571ACPZLVD from Analog Devices Inc. is a highly integrated, low voltage differential (LVD) clock generator designed for use in telecommunications, networking, and computing applications. This precision device offers a complete clock solution by generating multiple high-quality, high-frequency clock outputs from a single low-frequency crystal or reference input.
Key Features
- Integrated PLLs: The device includes phase-locked loops (PLLs) that are capable of generating stable and accurate clock signals required for high-speed data processing and communication protocols.
- Multiple Outputs: It provides multiple output clocks that can be programmed to support various frequencies, thereby offering flexibility for different system requirements.
- Low Jitter Performance: The AD9571ACPZLVD is engineered to produce clock signals with very low jitter, which is essential for maintaining signal integrity in high-speed communication systems.
- Programmable: Users can configure the device through a serial interface, allowing for easy adjustment of output frequencies and other operational parameters.
- Power Efficiency: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system in which it is implemented.
- Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
Applications
The AD9571ACPZLVD is ideal for a variety of applications where multiple high-frequency clock signals are required, such as:
- Data communication equipment
- Networking routers and switches
- Wireless base stations
- High-performance computing systems
- Storage area networks
Technical Specifications
Some of the technical specifications of the AD9571ACPZLVD include:
- Supply Voltage: 3.3V ±5%
- Operating Temperature Range: -40°C to +85°C
- Output Frequency Range: Programmable
- Package: 32-lead LFCSP (5x5mm)
For engineers and designers looking for a reliable clock generation solution, the AD9571ACPZLVD from Analog Devices Inc. provides a versatile and efficient option that meets the stringent demands of modern electronic systems.