EN
  • EN
  • DE

AD9388ABSTZ-5P

Part No AD9388ABSTZ-5P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit Integrated, Multiformat, HDTV Video Decoder, RGB Graphics Digitizer, and 2:1 Multiplexed HDMI/DVI Interface | IC GRAPHIC DIGITIZER 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Digitizer
Applications HDTV
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number AD9388
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139061-AD9388ABSTZ-5P
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9388ABSTZ-5P CAD Model

Description

Product Overview: AD9388ABSTZ-5P

The AD9388ABSTZ-5P is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their comprehensive portfolio of video interface products and is tailored to meet the rigorous demands of advanced video processing applications.

This versatile IC is specifically engineered to facilitate the seamless conversion and interface of a wide range of video signals. It supports multiple video formats including high-definition (HD) and standard-definition (SD) video, as well as PC graphics signals up to UXGA (1600 x 1200) resolution. The AD9388ABSTZ-5P is an ideal choice for use in multimedia applications, video projectors, HD televisions, and other advanced video processing equipment.

Equipped with an integrated 170 MHz triple analog-to-digital converter (ADC), the AD9388ABSTZ-5P delivers crisp and clear conversion of analog signals to digital form. This ensures high-quality video reproduction with minimal signal degradation. The device also incorporates a digital video interface (DVI) receiver which is fully compliant with the High-Definition Multimedia Interface (HDMI) 1.3 specification, providing enhanced connectivity options.

The AD9388ABSTZ-5P boasts advanced features such as automatic video standard detection, on-chip color space conversion, and picture enhancement algorithms that contribute to superior video quality. Its programmable video timing generator allows for flexible control over various video parameters, making it highly adaptable to different video processing requirements.

For ease of integration into system designs, the AD9388ABSTZ-5P is offered in a compact 100-lead LQFP (Low-profile Quad Flat Package) with a lead-free finish, ensuring compliance with current environmental standards. The package is designed for optimal thermal performance, ensuring reliable operation even under demanding conditions.

Overall, the AD9388ABSTZ-5P from Analog Devices Inc. represents a sophisticated solution for video signal processing, offering a blend of performance, versatility, and reliability that is essential for today's high-definition video applications.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8228 $73.6456
4+ $30.2136 $120.8544
6+ $29.2695 $175.6170
8+ $28.3253 $226.6024
10+ $27.3811 $273.8110
13+ $24.5486 $319.1318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess