EN
  • EN
  • DE

AD9054ABSTZ-135

Part No AD9054ABSTZ-135
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name AD9054
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909982-AD9054ABSTZ-135
Ultra Librarian 3D Model Ultra Librarian AD9054ABSTZ-135 CAD Model

Description

Product Overview: AD9054ABSTZ-135 by Analog Devices Inc.

The AD9054ABSTZ-135 is a high-performance, 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leading company in the semiconductor industry. This ADC is designed to operate at a conversion rate of up to 135 mega samples per second (MSPS), making it an ideal choice for demanding applications that require high-speed data acquisition and processing.

With its advanced design and cutting-edge technology, the AD9054ABSTZ-135 provides excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, which are critical for maintaining the integrity of the converted digital signal. This makes the product a perfect fit for a variety of applications, such as digital oscilloscopes, radar systems, communication systems, and medical imaging equipment.

The device comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) with the part number suffix 'BSTZ', ensuring it is suitable for space-constrained applications while offering ease of integration into system designs. The package is designed to facilitate efficient thermal management and reliable operation over a wide temperature range.

Key features of the AD9054ABSTZ-135 include:

  • 8-bit resolution with a maximum sampling rate of 135 MSPS
  • Excellent dynamic performance with high SNR and low distortion
  • On-chip reference voltage and track-and-hold circuit
  • Single 5 V power supply operation
  • Programmable clock and data alignment
  • Edge-triggered or level-sensitive input clock modes
  • Power-down and sleep modes for reduced power consumption

The ADC also features a user-friendly interface that supports both CMOS and TTL logic levels, along with an adjustable input range to accommodate various signal amplitudes. The device's digital error correction logic ensures data accuracy, and its built-in test pattern generation capability aids in system verification and debugging.

In summary, the AD9054ABSTZ-135 from Analog Devices Inc. is a robust and versatile ADC solution that delivers high-speed performance with a focus on signal fidelity and reliability. It is an excellent choice for designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0000 $90.0000
3+ $36.9231 $110.7693
5+ $35.7693 $178.8465
6+ $34.6154 $207.6924
8+ $33.4616 $267.6928
10+ $30.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess