EN
  • EN
  • DE

AD8610BRZ-REEL

Part No AD8610BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type J-FET
Slew Rate 60V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 45μV
Supply Current 3mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 13V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8610
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138773-AD8610BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8610BRZ-REEL CAD Model

Description

AD8610BRZ-REEL Precision Operational Amplifier

The AD8610BRZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is part of their renowned product line, designed for a wide range of applications that require accuracy and stability. It comes in a convenient reel packaging, which is ideal for automated assembly processes, making it a top choice for mass production environments.

The AD8610BRZ-REEL boasts a JFET (Junction Field-Effect Transistor) input, which ensures low input bias currents and offset currents. This characteristic makes it particularly suitable for high-impedance sensor amplification and precision filters. The device operates with a single supply voltage ranging from +5V to +30V, or dual supplies of ±2.5V to ±15V, providing design flexibility for various circuit configurations.

With its wide bandwidth of 10MHz and very fast slew rate of 27V/µs, the AD8610BRZ-REEL can handle high-speed signals without significant distortion, which is critical for data acquisition systems, medical equipment, and audio applications. Moreover, its low input noise density of 13nV/√Hz at 1kHz ensures a clean amplification of the signal, preserving the integrity of the original input.

Another key feature of the AD8610BRZ-REEL is its excellent THD+N (Total Harmonic Distortion plus Noise) of 0.0008%, which is essential for high-fidelity audio processing and other precision applications. Additionally, the operational amplifier exhibits a very low offset voltage of 1mV max and an offset voltage drift of just 2µV/°C, ensuring consistent performance over a wide temperature range.

The robust design of the AD8610BRZ-REEL also includes protection against over-voltage inputs up to ±30V, which enhances the reliability and longevity of the device. Its compact surface-mount form factor in the SOIC (Small Outline Integrated Circuit) package allows for efficient use of PCB (Printed Circuit Board) space, which is crucial for modern, space-constrained electronic designs.

In summary, the AD8610BRZ-REEL from Analog Devices Inc. is a superior choice for designers seeking a high-quality, precision operational amplifier that delivers consistent performance with a range of protective features, making it an excellent component for both prototyping and large-scale production.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3547 $64.0641
7+ $17.5218 $122.6526
11+ $16.9743 $186.7173
15+ $16.4268 $246.4020
19+ $15.8792 $301.7048
25+ $14.2365 $355.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess