EN
  • EN
  • DE

AD8511ARU

Part No AD8511ARU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 9- and 11-Channel, Muxed Input LCD Reference Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138628-AD8511ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8511ARU CAD Model

Description

AD8511ARU Precision Operational Amplifier

The AD8511ARU from Analog Devices Inc. is a high-precision, low-power operational amplifier perfect for a wide range of electronic applications. This operational amplifier (op-amp) stands out due to its superior combination of accuracy, stability, and low power consumption, making it an ideal choice for battery-powered devices and precision instrumentation.

Key Features:

  • Low Offset Voltage: The AD8511ARU boasts an impressive low input offset voltage, which ensures accuracy in signal amplification without significant deviation from the intended signal path.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: It is designed for efficient operation, consuming minimal power, which is crucial for extending the battery life of portable devices.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying the power design of the circuitry where it's used.
  • Output Rail-to-Rail: The output can swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Operating Temperature Range: The AD8511ARU is reliable over a broad temperature range, ensuring stable performance in diverse environments.

Applications:

The AD8511ARU is suitable for a variety of applications that require precision and efficiency. Some of the ideal applications include:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters and amplifiers
  • Audio electronics

Package and Quality:

The AD8511ARU comes in a robust TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive for space-constrained applications. Analog Devices Inc. is known for its commitment to high-quality products, and this op-amp is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in critical applications.

For engineers and designers looking for a dependable and precise operational amplifier, the AD8511ARU from Analog Devices Inc. presents an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8228 $62.8228
3+ $51.5477 $154.6431
4+ $49.9364 $199.7456
5+ $48.3252 $241.6260
7+ $46.7151 $327.0057
9+ $41.8826 $376.9434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess