EN
  • EN
  • DE

AD8350AR15

Part No AD8350AR15
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Analog Devices Inc.
Win Source Part Number 172172-AD8350AR15
Popularity Medium
Supply and Demand Status Limited
Family Name AD8350
Introduction Date May 21, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8350AR15 CAD Model

Description

Product Overview: AD8350AR15

The AD8350AR15 is a high-performance, differential amplifier designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This product is engineered to deliver exceptional signal fidelity and bandwidth, making it an ideal choice for a variety of demanding applications that require precise signal amplification.

Key Features

  • Frequency Range: The AD8350AR15 offers a wide bandwidth, making it suitable for broadband applications.
  • Gain: It provides a fixed gain of 15 dB, which allows for consistent amplification across the entire frequency range without the need for external gain control components.
  • Output IP3: The amplifier boasts a high third-order intercept point, ensuring excellent linearity and low distortion when handling complex signals.
  • Differential Outputs: With differential outputs, the AD8350AR15 reduces common-mode noise and enhances signal integrity, which is critical in high-speed communication systems.
  • Power Supply: It operates on a single 5V supply, simplifying power management in system designs.
  • Package: The device is available in a compact, surface-mount package, facilitating integration into space-constrained applications.

Applications

The AD8350AR15 is versatile and can be used in various applications, including:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • High-speed data acquisition systems
  • IF and RF communication systems
  • Telecommunications equipment
  • A/D driver or buffer amplifier

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8350AR15 is built to meet the highest industry standards, ensuring stable performance over its operational lifetime. Customers can also benefit from Analog Devices' extensive technical support and documentation, which includes detailed datasheets, application notes, and design tools to assist with integration and optimization of the amplifier in their projects.

Overall, the AD8350AR15 from Analog Devices Inc. is a robust, high-performance differential amplifier that delivers reliable and consistent performance for a wide range of advanced electronics applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess