EN
  • EN
  • DE

AD8313ARM-REEL

Part No AD8313ARM-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 100MHz to 2.5GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -65dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 13.7mA
Case / Package 8-MSOP
Win Source Part Number 114557-AD8313ARM-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8313ARM-REEL CAD Model

Description

AD8313ARM-REEL: Precision RF Detector by Analog Devices Inc.

The AD8313ARM-REEL is a high-performance, RF (radio frequency) detector from the renowned manufacturer Analog Devices Inc. Designed to offer precise logarithmic detection and measurement of RF signals within the frequency range of 0.1 MHz to 2.5 GHz, this device is an ideal solution for various applications including wireless systems, signal processing, and RF instrumentation.

Key Features and Benefits

  • Wide Frequency Range: The AD8313ARM-REEL operates effectively over a broad frequency spectrum from 0.1 MHz to 2.5 GHz, making it versatile for a wide array of RF applications.
  • Logarithmic Response: It provides a highly accurate logarithmic response over a dynamic range of 65 dB, which is crucial for measuring signals with varying amplitude.
  • High Accuracy: With a temperature stability of typically ±0.5 dB over the full temperature range of -40°C to +85°C, the device ensures reliable performance under varying environmental conditions.
  • Fast Response Time: The AD8313ARM-REEL boasts a fast response time, with a 15 ns propagation delay and a rise time of 20 ns, making it suitable for high-speed signal monitoring.
  • Low Power Consumption: This RF detector is optimized for low power operation, consuming only 7.5 mA from a single 2.7 V to 5.5 V supply, which is beneficial for battery-powered devices.
  • Compact Packaging: Supplied in a small, surface-mount MSOP-8 package, the AD8313ARM-REEL is designed for space-constrained applications.

Applications

The AD8313ARM-REEL is well-suited for a variety of applications including:

  • Transmitter antenna power measurement
  • Received signal strength indication (RSSI) for wireless receivers
  • Power amplifier control and monitoring
  • Logarithmic amplifiers for signal compression
  • Network and spectrum analyzers

Analog Devices Inc. has engineered the AD8313ARM-REEL to be a reliable and efficient solution for RF detection and power measurement needs. Its consistent performance, coupled with the quality manufacturing standards of Analog Devices, ensures that this product is a top choice for engineers and designers looking to integrate precise RF measurement capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess