EN
  • EN
  • DE

AD8226ARMZ-R7

Part No AD8226ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P ±18V/36V 8-Pin MSOP T/R / IC OPAMP INSTR 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 20nA
Voltage - Input Offset 100μV
Operating Supply Current 350μA
Channel Output Current 13mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 120400-AD8226ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8226
Introduction Date October 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8226ARMZ-R7 CAD Model

Description

Product Overview: AD8226ARMZ-R7 by Analog Devices Inc.

The AD8226ARMZ-R7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is well-suited for a range of applications, including medical devices, industrial process controls, and precision data acquisition systems. With its robust design and reliable performance, the AD8226ARMZ-R7 is an excellent choice for professionals seeking a high-quality instrumentation amplifier for their electronic designs.

Key Features and Benefits

  • Wide Supply Range: The AD8226ARMZ-R7 operates from a single supply of 2.2V to 36V or dual supplies of ±1.1V to ±18V, making it versatile for various power environments.
  • Gain Set with a Single Resistor: This device allows for easy gain adjustment by using a single external resistor, simplifying the design and reducing component count.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (G = 1), the amplifier provides excellent rejection of common-mode signals, ensuring accurate signal amplification in noisy environments.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance.
  • Rail-to-Rail Output: The rail-to-rail output stage maximizes dynamic range, especially important for single-supply operations.
  • Robust Industrial Temperature Range: The device operates reliably over an extended industrial temperature range of -40°C to +125°C.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Strain gages
  • Transducer interfaces
  • Portable data acquisition

The AD8226ARMZ-R7 comes in a compact MSOP-8 package, optimized for space-constrained applications while providing excellent thermal performance. Its ease of use, combined with its high level of integration, results in a cost-effective solution for a broad array of instrumentation needs.

Analog Devices Inc. is known for its commitment to high-quality products, and the AD8226ARMZ-R7 is no exception. It reflects the company's dedication to providing components that deliver precision, reliability, and efficiency for today's demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2875 $50.3250
47+ $2.1427 $100.7069
73+ $2.0703 $151.1319
104+ $1.9256 $200.2624
135+ $1.8532 $250.1820
169+ $1.7808 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,680 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess