EN
  • EN
  • DE

AD7896SQ

Part No AD7896SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP / 1-Channel Single ADC SAR 100ksps 12-bit Serial 8-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171890-AD7896SQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7896
Introduction Date September 16, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7896SQ CAD Model

Description

Introducing the AD7896SQ from Analog Devices Inc.

The AD7896SQ is a state-of-the-art 12-bit successive approximation analog-to-digital converter (ADC) that combines high performance, low power consumption, and compact design, making it a perfect choice for a wide range of applications. Developed by Analog Devices Inc., a leader in precision signal processing technology, the AD7896SQ is designed to meet the rigorous demands of both industrial and consumer electronics.

Key Features

  • High Resolution: The AD7896SQ offers a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Fast Conversion Rate: With a conversion time of just 15 microseconds, the AD7896SQ provides quick data acquisition, suitable for real-time applications.
  • Single Supply Operation: This ADC operates from a single 5V power supply, simplifying system power design and reducing power requirements.
  • Low Power Consumption: It features a typical power consumption of just 20 mW, making it ideal for battery-powered and portable devices.
  • Flexible Interface: The AD7896SQ is equipped with a serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into various system architectures.
  • Track/Hold Functionality: The onboard track/hold amplifier enables accurate sampling of input signals, ensuring reliable performance even in noisy environments.

Applications

The AD7896SQ's combination of features makes it an excellent choice for a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Battery-powered devices
  • Hand-held instrumentation

Its robust design ensures that it can operate effectively in temperatures ranging from -55°C to +125°C, making it suitable for harsh environments. The AD7896SQ comes in a compact, hermetically sealed ceramic package, ensuring long-term reliability and protection against environmental factors.

Whether you are designing a sophisticated medical device or seeking to enhance the performance of industrial control systems, the AD7896SQ from Analog Devices Inc. provides the precision, speed, and durability required to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7777 $67.7777
3+ $55.6133 $166.8399
4+ $53.8750 $215.5000
5+ $52.1367 $260.6835
6+ $50.3996 $302.3976
8+ $45.1859 $361.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess