The AD7863BRZ-3 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This component is designed to cater to applications requiring simultaneous dual-channel acquisition, making it an ideal solution for a broad range of applications, including industrial control systems, data acquisition, and medical instrumentation.
Key Features
- Dual 14-Bit ADC: The device features two independent ADCs, providing high-resolution conversion for two channels simultaneously.
- Simultaneous Sampling: With its simultaneous sampling capability, the AD7863BRZ-3 ensures accurate time-domain correlation between the two channels, which is critical for applications such as phased array systems.
- High-Speed Operation: The ADC boasts a conversion rate of up to 175 kSPS (kilo-samples per second), enabling real-time data acquisition and processing.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with a supply voltage from 2.7V to 5.25V, minimizing power usage in portable and battery-powered applications.
- Flexible Interface: It comes with a parallel interface, which is compatible with most DSP and microcontroller interface standards, ensuring easy integration into a wide array of systems.
- On-Chip Reference: The inclusion of an on-chip 2.5V reference voltage reduces external component count and simplifies the design process.
- Pseudo-Differential Inputs: The ADC features pseudo-differential analog inputs, which help to reduce common-mode noise and improve signal integrity.
Product Specifications
Parameter
Value
Resolution
14 Bits
Number of Channels
2
Max Sampling Rate
175 kSPS
Supply Voltage
2.7V to 5.25V
Interface Type
Parallel
Operating Temperature
-40°C to +85°C
The AD7863BRZ-3 from Analog Devices Inc. is a robust and reliable component that offers precision and efficiency for systems requiring high-quality dual-channel data conversion. Its combination of performance, low power consumption, and ease of integration makes it a preferred choice for designers and engineers in a wide range of industries.