EN
  • EN
  • DE

AD7663XST

Part No AD7663XST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC, 16-Bit, 250 Ksps CMOS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171818-AD7663XST
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7663XST CAD Model

Description

AD7663XST Product Overview

The AD7663XST is a high-performance, 16-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This precision ADC is designed to offer excellent data acquisition features in a small package, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: The AD7663XST boasts a 16-bit resolution, ensuring high-precision measurements and enabling it to capture fine details in the analog signal being converted.
  • Sampling Rate: With a maximum sampling rate of up to 250 kSPS (kilo-samples per second), this ADC can handle high-speed signals, making it suitable for dynamic systems that require rapid data capture.
  • Input Range: It features a flexible input range, which can be configured to accommodate various signal amplitudes, thereby providing versatility in interfacing with different sensors and input sources.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and portable applications where power efficiency is paramount.
  • Interface: It includes a user-friendly serial interface that allows for easy integration with microcontrollers and digital signal processors.
  • Package: The AD7663XST is available in a compact, surface-mount package, which is essential for space-constrained applications.

Applications

The versatile nature of the AD7663XST makes it suitable for a variety of applications. In the medical field, it can be used for patient monitoring systems and diagnostic equipment. For industrial applications, it is ideal for process control, automation, and robotics. It is also well-suited for data acquisition systems, where precise and rapid conversion of analog signals to digital form is required.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7663XST is no exception. It is built to meet the stringent requirements of industrial and medical applications. Additionally, customers can rely on comprehensive technical support and documentation, ensuring a smooth integration of the ADC into their systems.

Overall, the AD7663XST from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it a top choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess