EN
  • EN
  • DE

AD7511DITQ/883B

Part No AD7511DITQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Cmos Switch IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042981-AD7511DITQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7511DITQ/883B CAD Model

Description

Analog Devices Inc. AD7511DITQ/883B Product Overview

The AD7511DITQ/883B is a high-performance, precision analog switch developed by Analog Devices Inc., a renowned leader in the manufacturing of mixed-signal and analog integrated circuits. This product is designed to meet the rigorous standards of military-grade applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High Precision: The AD7511DITQ/883B offers excellent signal integrity with low charge injection, making it ideal for precision applications.
  • Dual Switch: It features a dual switch configuration that provides flexibility for routing analog signals in complex systems.
  • Low Power Consumption: Designed for efficiency, the AD7511DITQ/883B consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: This switch operates reliably over a wide temperature range, suitable for military and aerospace applications that require operation under extreme conditions.
  • High Voltage Tolerance: The device can handle high analog input voltages, providing versatility in interfacing with various signal levels.

Applications

The AD7511DITQ/883B is particularly well-suited for use in systems where high reliability is paramount, such as:

  • Avionics and aerospace systems
  • Military communication equipment
  • Precision instrumentation
  • Satellite systems
  • Navigation and radar systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD7511DITQ/883B is no exception. Manufactured with stringent quality control processes, this product is MIL-STD-883 certified, indicating that it has passed rigorous testing for military use. Customers can trust the AD7511DITQ/883B for its consistent performance and long-term reliability in critical applications.

Technical Specifications

For engineers and designers considering the AD7511DITQ/883B for their systems, detailed technical specifications are available in the product datasheet. This includes information on switching times, on-resistance, and signal bandwidth, allowing for informed decisions based on specific application requirements.

In summary, the AD7511DITQ/883B from Analog Devices Inc. is a robust, high-precision analog switch that offers reliability for high-stakes applications where failure is not an option.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess