Product Overview: AD7415ARTZ-1REEL
The AD7415ARTZ-1REEL is a high-performance digital temperature sensor from Analog Devices Inc., designed for precise temperature measurement and control in a wide range of applications. This compact sensor is part of the AD7415 series, which is known for its accuracy, reliability, and ease of use.
Key Features
- Temperature Measurement Range: The device can measure temperatures from -40°C to +125°C, making it suitable for diverse environments.
- Accuracy: It offers an impressive accuracy of ±0.5°C, ensuring precise temperature readings critical for sensitive applications.
- Digital Interface: The sensor communicates via a two-wire, I²C-compatible serial interface, which simplifies integration into digital systems.
- Low Power Consumption: With its low power design, the AD7415ARTZ-1REEL is ideal for battery-powered devices, helping to extend battery life.
- Small Footprint: Housed in a compact SOT-23 package, this sensor is perfect for space-constrained applications.
Applications
The AD7415ARTZ-1REEL is versatile and can be used in a variety of applications, including:
- Environmental control systems
- Computer thermal monitoring
- Industrial process control
- Portable consumer devices
- Medical equipment
Product Specifications
Parameter
Value
Temperature Range
-40°C to +125°C
Accuracy
±0.5°C
Interface
I²C-compatible serial
Package
SOT-23
Power Supply Voltage
2.7 V to 5.5 V
The AD7415ARTZ-1REEL temperature sensor is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for advanced electronic systems. Whether it's for industrial automation, personal gadgets, or medical monitoring, this sensor delivers reliable performance in a tiny, power-efficient package.