EN
  • EN
  • DE

AD7391AN

Part No AD7391AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 1 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 1
Settling Time 70µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AD7391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7391AN,2156-AD7391AN-AD
Standard Package 50
Win Source Part Number 1224237-AD7391AN
Ultra Librarian 3D Model Ultra Librarian AD7391AN CAD Model

Description

The AD7391AN, manufactured by Analog Devices Inc., is a precision, low-power digital-to-analog converter (DAC) that offers a compact and efficient solution for various digital-to-analog conversion needs. This product is designed to meet the demands of space-constrained applications while providing high-performance output.

Key Features

  • Resolution: The AD7391AN boasts a 10-bit resolution, ensuring accurate and precise conversion from digital signals to analog voltages.
  • Single Supply Operation: It operates on a single 2.7V to 5.5V power supply, making it versatile for diverse systems and simplifying power management.
  • Low Power Consumption: With a typical power consumption of only 160 µA, this DAC is an excellent choice for battery-powered and portable devices where power efficiency is crucial.
  • Compact Form Factor: The AD7391AN comes in a narrow 8-lead PDIP (Plastic Dual In-line Package), which is ideal for applications with limited PCB space.
  • Interface: It features a 3-wire serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards, providing flexibility in various system designs.
  • Settling Time: The device offers a fast settling time of 1 µs to 1/2 LSB, allowing for rapid updates and responsive system performance.
  • Reference Voltage: An external reference voltage can be applied, giving the user control over the full-scale output voltage range.

Applications

The AD7391AN is suitable for a wide range of applications, including:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Process control and automation
  • Data acquisition systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7391AN is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets industry standards and customer expectations. Whether used in commercial, industrial, or automotive environments, the AD7391AN is designed to perform consistently and reliably over its operational lifespan.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess