EN
  • EN
  • DE

AD73360LAR-REEL

Part No AD73360LAR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE General Purpose 6 ADC 16bit 3.3V 28-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog Front End(AFE)
Manufacturer Analog Devices Inc.
Win Source Part Number 171703-AD73360LAR-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD73360L
Introduction Date October 27, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD73360LAR-REEL CAD Model

Description

The AD73360LAR-REEL is a high-performance, six-channel analog front-end processor from Analog Devices Inc. This versatile component is designed for applications requiring multiple analog input channels, such as industrial control systems, data acquisition systems, and advanced audio processing. The AD73360LAR-REEL is ideal for scenarios where space is at a premium and multiple analog inputs need to be processed simultaneously and efficiently.

Key Features:

  • Six 16-bit A/D Converters: The device includes six independent analog-to-digital converters, offering high-resolution data conversion for multiple input signals.
  • Programmable Input Gain: Users can program the input gain, allowing for flexible adaptation to different signal amplitudes, ensuring optimal performance for a variety of input sources.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73360LAR-REEL is suitable for battery-powered devices and other applications where power conservation is critical.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors and DSPs, making integration into existing systems straightforward.
  • On-Chip Reference: An integrated voltage reference simplifies the design process by reducing the number of external components required for operation.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates, accommodating various application needs.

Applications:

The AD73360LAR-REEL is well-suited for a diverse array of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Audio Processing Units
  • Medical Instrumentation
  • Automotive Systems

Offered in a convenient reel packaging, the AD73360LAR-REEL ensures efficient handling and inventory management for high-volume production environments. Analog Devices Inc. has a reputation for producing high-quality components that deliver reliable performance, and the AD73360LAR-REEL is no exception. It represents a powerful solution for engineers looking to incorporate multiple analog inputs into their designs without compromising on accuracy or efficiency.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6260 $62.5040
10+ $12.8217 $128.2170
14+ $12.4209 $173.8926
20+ $12.0201 $240.4020
25+ $11.6193 $290.4825
34+ $10.4181 $354.2154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess