EN
  • EN
  • DE

AD7274BRM

Part No AD7274BRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844392-AD7274BRM
Ultra Librarian 3D Model Ultra Librarian AD7274BRM CAD Model

Description

Introducing the AD7274BRM from Analog Devices Inc.

The AD7274BRM is a high-performance, 12-bit, high-speed, low-power, successive-approximation analog-to-digital converter (ADC) from the reputable Analog Devices Inc. This cutting-edge product is designed to meet the rigorous demands of modern data acquisition systems, providing precision and speed for a wide range of applications including communications, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: The AD7274BRM boasts a 12-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • High-Speed Conversion: With a throughput rate of 3 MSPS (million samples per second), this ADC is capable of handling high-speed signal processing tasks with ease, making it ideal for applications requiring fast data acquisition.
  • Single 5 V Supply: Operating on a single 5 V power supply simplifies the power design of the system, while also reducing power consumption and cost.
  • Low Power Consumption: The device consumes just 15 mW at 3 MSPS, which is excellent for power-sensitive applications, and can be reduced to 10 μW in power-down mode.
  • Flexible Interface: The serial interface of the AD7274BRM is SPI-compatible, allowing for straightforward integration with most microprocessors and digital systems.
  • Small Form Factor: Housed in a compact MSOP (Mini Small Outline Package), the AD7274BRM is ideal for space-constrained applications.

Performance and Reliability

The AD7274BRM delivers not only on speed and power efficiency but also on performance. It features an on-chip track and hold circuit that provides a minimum input signal bandwidth of 70 MHz. This ADC also offers excellent dynamic performance with a 71 dB Signal-to-Noise Ratio (SNR) and 85 dB Spurious-Free Dynamic Range (SFDR) for signals up to Nyquist.

Applications

With its robust feature set, the AD7274BRM is well-suited for a variety of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical imaging systems
  • Communications infrastructure

The AD7274BRM from Analog Devices Inc. represents a blend of high-speed, precision, and low-power consumption, making it an excellent choice for designers seeking an ADC that delivers both performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3804 $87.3804
2+ $84.6500 $169.3000
3+ $81.9195 $245.7585
4+ $79.1891 $316.7564
5+ $70.9967 $354.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess