EN
  • EN
  • DE

AD7228ABPZ-REEL

Part No AD7228ABPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 8 Bit Digital to Analog Converter 8 28-PLCC (11.51x11.51)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name AD7228
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7228ABPZ-REEL-ND, AD7228ABPZ-REELCT, AD7228ABPZ-REELDKR, AD7228ABPZ-REELTR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859586-AD7228ABPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7228ABPZ-REEL CAD Model

Description

Product Overview: AD7228ABPZ-REEL

The AD7228ABPZ-REEL, manufactured by Analog Devices Inc., is a high-performance, low-power octal 8-bit digital-to-analog converter (DAC) integrated circuit designed for precision electronic applications. This product comes in a convenient surface-mount package and is supplied on a reel, ideal for automated assembly processes.

Key Features

  • Resolution: 8-bit octal DAC offering fine granularity for analog output.
  • Channels: 8 independent DAC channels allow for multiple signal outputs.
  • Settling Time: Fast settling time ensures quick response to digital input changes.
  • Output Range: The DAC features a versatile output range that can be tailored to specific application needs.
  • Interface: Easy interfacing with microprocessors or digital systems through its parallel data input structure.
  • Power Supply: Operates on a single +5V supply, minimizing power consumption and simplifying power supply design.
  • Packaging: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The AD7228ABPZ-REEL is versatile and can be used in a range of applications including:

  • Digital control loops
  • Process control systems
  • Data acquisition systems
  • Computerized calibration
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7228ABPZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring stable performance in a variety of operating conditions.

Ordering Information

The product is available in tape and reel format (REEL) for ease of handling and is designated with the part number AD7228ABPZ-REEL. For detailed ordering and shipping information, customers should consult the manufacturer's datasheet or contact their sales representative.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess