EN
  • EN
  • DE

AD679SD/883B

Part No AD679SD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-BIT FLASH ADC / 14 Bit Analog to Digital Converter 14 Input 1 Flash 28-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 14
Sampling Rate (Per Second) 128k
Number of Inputs 14
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V, ±11.4V ~ 12.6V
Voltage - Supply, Digital 4.5V ~ 5.5V, ±11.4V ~ 12.6V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.605", 15.37mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-AD679SD/883B,ANAANAAD679SD/883B
Standard Package 1
Win Source Part Number 1043064-AD679SD/883B
Ultra Librarian 3D Model Ultra Librarian AD679SD/883B CAD Model

Description

Analog Devices Inc. AD679SD/883B High-Speed, 12-Bit A/D Converter

The AD679SD/883B is a state-of-the-art 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed ADC is designed to deliver exceptional accuracy and speed for advanced digital data acquisition systems, where precision and quick conversion rates are paramount.

Featuring a 12-bit resolution, the AD679SD/883B ensures fine granularity and a high degree of precision in converting analog signals into digital data. This makes it an ideal choice for applications that require exact measurements, such as medical imaging, instrumentation, and high-end data processing systems. The device operates with a conversion time of just 1.75 µs, facilitating rapid data processing and real-time system responses.

The AD679SD/883B comes in a robust package that is designed to meet the stringent requirements of military specifications, denoted by the "/883B" in its product name. This underscores the ADC's reliability and durability in harsh environments, making it suitable for aerospace and defense applications where equipment must withstand extreme conditions.

One of the key features of this ADC is its versatile input range. It can accommodate both unipolar and bipolar input signals, providing design flexibility for various system requirements. The device also includes a sample-and-hold amplifier, which ensures that the input signal is stable during the conversion process, thus enhancing the accuracy of the digital output.

Connectivity and integration are straightforward, thanks to the AD679SD/883B's compatibility with various microprocessors and digital signal processors (DSPs). The ADC provides a parallel, 12-bit digital output that can easily interface with most systems. Additionally, it includes over-range and under-range indicators, which can be used to monitor the status of the input signal and ensure it remains within the ADC's operational limits.

Overall, the AD679SD/883B from Analog Devices Inc. is a reliable and precise ADC that offers high-speed performance and is built to meet the rigorous demands of professional, industrial, and military applications.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess