EN
  • EN
  • DE

AD605AN

Part No AD605AN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA DUAL LN LP 40MA 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tube
Product Status Obsolete
P1dB 15dBm
Gain 34dB
Noise Figure 12dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 23mA
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number AD605
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553929-AD605AN
Ultra Librarian 3D Model Ultra Librarian AD605AN CAD Model

Description

The AD605AN is a high-performance, dual-channel, low-noise amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronics. This versatile amplifier is engineered to provide excellent signal amplification with a low distortion rate, making it an ideal choice for a wide range of applications including communications, medical instrumentation, and audio processing.

Key Features

  • Dual Variable Gain Amplifier (VGA): The AD605AN offers two independent channels, allowing for simultaneous processing of different signals or providing a balanced amplification in stereo applications.
  • Low Noise Performance: With its low noise figures, this amplifier ensures that signal integrity is maintained, making it suitable for sensitive applications where the clarity of the signal is paramount.
  • Wide Bandwidth: The device boasts a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal quality.
  • High Linearity: The AD605AN provides high linearity, which is critical for maintaining the fidelity of the input signal throughout the amplification process.
  • Adjustable Gain: Gain can be adjusted through external control voltages, offering flexibility and precision in setting the desired amplification level.

Applications

  • Wireless communication systems
  • IF/RF receivers
  • Medical diagnostic equipment
  • Professional audio equipment
  • Signal processing equipment

The AD605AN is housed in a robust package that ensures durability and reliability even in demanding environments. Its compact size allows for easy integration into existing systems without requiring significant redesigns. Analog Devices Inc. has designed the AD605AN with the needs of engineers and designers in mind, providing a solution that combines performance with ease of use.

For those looking to enhance their signal processing capabilities with a high-quality amplifier, the AD605AN from Analog Devices Inc. represents an excellent choice. Its combination of features, performance, and versatility make it a standout product in its category.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1245 $72.2490
4+ $29.6407 $118.5628
7+ $28.7144 $201.0008
9+ $27.7881 $250.0929
11+ $26.8618 $295.4798
15+ $24.0831 $361.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess