The AD589TH/883B is a high precision voltage reference component manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product offers a fixed voltage output of 1.23 volts, which is maintained over a wide range of operating conditions, including changes in temperature, load conditions, and power supply variations, making it an ideal choice for high-performance applications where stability is crucial.
Key Features
- High Accuracy: The AD589TH/883B provides a tight output tolerance, ensuring reliable and consistent performance for critical applications.
- Temperature Stability: Engineered for excellent thermal characteristics, this component maintains its precision across a broad temperature range, suitable for military and aerospace applications where operating conditions can be extreme.
- Low Noise: With its low noise output, the AD589TH/883B is perfect for sensitive electronic systems, including precision data conversion and measurement equipment.
- Wide Operating Range: This voltage reference can operate over a wide range of supply voltages, offering flexibility in various circuit designs.
- Robust Package: Housed in a hermetically sealed package, the AD589TH/883B is designed to withstand harsh environments and ensure long-term reliability.
Applications
- Digital Voltmeters
- Precision Power Supplies
- Analog-to-Digital and Digital-to-Analog Converters
- Instrumentation
- Military and Aerospace Systems
Product Specifications
Parameter
Value
Output Voltage
1.23V
Initial Accuracy
±0.15%
Temperature Coefficient
30ppm/°C
Operating Temperature Range
-55°C to +125°C
Package Type
Hermetic Sealed
The AD589TH/883B is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of professional industries. It is an essential building block for systems that demand the highest level of precision and stability.