EN
  • EN
  • DE

AD5767BCBZ-RL7

Part No AD5767BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Digital to Analog Converter 16 49-WLCSP (3.45x3.45)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP (3.45x3.45)
Family Name AD5767
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5767BCBZ-RL7DKR, AD5767BCBZ-RL7DKR-ND, 505-AD5767BCBZ-RL7DKR, AD5767BCBZ-RL7TR-ND, AD5767BCBZ-RL7CT, AD5767BCBZ-RL7CT-ND, AD5767BCBZ-RL7TR, AD5767BCBZ-RL7-ND, 505-AD5767BCBZ-RL7TR, 505-AD5767BCBZ-RL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909539-AD5767BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5767BCBZ-RL7 CAD Model

Description

Product Overview: AD5767BCBZ-RL7 from Analog Devices Inc.

The AD5767BCBZ-RL7 is a high-precision, 16-channel, 16-bit, serial input, bipolar voltage output digital-to-analog converter (DAC) designed by Analog Devices Inc. This advanced DAC component is tailored for programmable logic controllers, distributed control systems, and industrial automation applications that demand high accuracy and reliability.

With its robust design, the AD5767BCBZ-RL7 offers a wide output voltage range which can be programmed via a serial peripheral interface (SPI). This flexibility allows engineers to use the DAC in a variety of complex systems without the need for external amplifiers, thus simplifying the design and reducing the overall system cost and footprint.

The device integrates a precision internal reference, which eliminates the need for external components and ensures stability over temperature and time. The AD5767BCBZ-RL7 also features various programmable output ranges, including bipolar ranges of ±10 V, ±5 V, and the corresponding unipolar ranges, making it highly versatile for different application requirements.

Key features of the AD5767BCBZ-RL7 include:

  • 16-bit resolution providing fine granularity in control applications
  • 16-channel output enabling control of multiple devices with a single DAC
  • Integrated precision reference for accurate and stable outputs
  • Programmable output ranges for application-specific voltage requirements
  • Thermal shutdown and overcurrent protection for enhanced reliability
  • Compact 56-lead LFCSP package suitable for space-constrained applications

The device's robust design is complemented by several built-in diagnostic features. These include a clear alert function for signaling an over-temperature condition and a power-on reset to ensure the DAC starts in a known state. Additionally, the AD5767BCBZ-RL7 supports daisy-chaining of multiple devices, which simplifies the design of systems requiring a large number of DAC channels.

Overall, the AD5767BCBZ-RL7 from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, multichannel DAC solution that offers ease of integration, high accuracy, and operational reliability. Its comprehensive feature set ensures it can meet the stringent demands of modern industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess