EN
  • EN
  • DE

AD5668BCPZ-1-RL7

Part No AD5668BCPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 16 Bit Digital to Analog Converter 8 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Series denseDAC
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name AD5668
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5668BCPZ-1-RL7-ND, AD5668BCPZ-1-RL7CT, AD5668BCPZ-1-RL7TR, AD5668BCPZ-1-RL7DKR, AD5668BCPZ1RL7
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859529-AD5668BCPZ-1-RL7
Ultra Librarian 3D Model Ultra Librarian AD5668BCPZ-1-RL7 CAD Model

Description

Analog Devices Inc. AD5668BCPZ-1-RL7

The AD5668BCPZ-1-RL7 is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced integrated circuit (IC) is designed to deliver exceptional performance for a wide range of applications requiring accurate digital to analog conversion.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5668BCPZ-1-RL7 offers a space-saving solution, ideal for modern, densely-packed electronic assemblies. Its package size is a diminutive 4x4 mm, which allows for efficient utilization of PCB (Printed Circuit Board) real estate, thereby enabling more complex designs or smaller end-products.

This model features an 8-channel, 16-bit DAC, providing the flexibility to output multiple analog signals from digital inputs simultaneously. This capability is particularly useful in advanced control systems, instrumentation, and automated test equipment where multiple signal paths require precise voltage control.

The AD5668BCPZ-1-RL7 operates over a wide supply range from 2.7V to 5.5V, making it compatible with various power systems and ensuring easy integration into both 3.3V and 5V logic environments. Additionally, it boasts an impressive temperature range of -40°C to +125°C, ensuring reliable performance even under extreme conditions.

One of the standout features of this DAC is its integrated precision reference, which simplifies the design process by eliminating the need for external components. This integrated reference enhances the stability and accuracy of the output signal, ensuring consistent performance over time and temperature variations.

Communication with the AD5668BCPZ-1-RL7 is facilitated through a standard SPI (Serial Peripheral Interface), which is widely used in the industry and known for its simplicity and speed. This interface allows the DAC to easily connect with microcontrollers, DSPs (Digital Signal Processors), and other digital systems to receive the digital input signals that it will convert.

In summary, the AD5668BCPZ-1-RL7 from Analog Devices Inc. is a robust, high-performance DAC solution suitable for a vast array of applications that demand high precision and reliability. Its compact size, integrated features, and ease of use make it an excellent choice for designers looking to enhance their systems with accurate analog outputs.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2811 $92.5622
3+ $37.9742 $113.9226
5+ $36.7875 $183.9375
6+ $35.6008 $213.6048
8+ $34.4142 $275.3136
10+ $30.8541 $308.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess