Product Overview: AD5612AKSZ-2REEL7
The AD5612AKSZ-2REEL7, manufactured by Analog Devices Inc., is a precision digital-to-analog converter (DAC) that offers a compact and efficient solution for a wide range of applications. This product comes in a small surface-mount package, specifically the SOT-23-6, making it ideal for space-constrained applications.
The AD5612AKSZ-2REEL7 is part of the AD5612 series, which are 12-bit DACs that provide a sample-and-hold circuit, ensuring excellent static and dynamic performance. This DAC operates with a single 2.7V to 5.5V supply, and it features a 2-wire I²C-compatible serial interface that supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes.
With its low power consumption and wide operating temperature range, the AD5612AKSZ-2REEL7 is suitable for portable and battery-powered applications. It is commonly used in process control systems, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources, among other uses.
Key Features:
- Resolution: 12-bit
- Output Type: Buffered voltage
- Interface: I²C-compatible serial interface
- Supply Voltage: 2.7V to 5.5V
- Package: SOT-23-6
- Operating Temperature: -40°C to +125°C
Applications:
- Portable battery-powered devices
- Process control systems
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
The AD5612AKSZ-2REEL7 is supplied in a reel package, which facilitates efficient mounting and manufacturing processes, making it a practical choice for mass production environments. Analog Devices Inc. ensures reliability and performance, making this DAC a trusted component for precision analog output tasks.
For designers and engineers looking for a high-performance, space-saving DAC solution, the AD5612AKSZ-2REEL7 offers the perfect blend of size, power efficiency, and accuracy required for sophisticated electronic systems.