EN
  • EN
  • DE

AD5363BCPZ

Part No AD5363BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Channel, 16/14-Bit, Serial Input, Voltage-Output DAC | IC DAC 14BIT V-OUT 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 8
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 8V ~ 16.5V, -4.5V ~ 16.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting Style SMD
Family Part Number AD5363
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136175-AD5363BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5363BCPZ CAD Model

Description

AD5363BCPZ - Octal, 16-Bit DAC from Analog Devices Inc.

The AD5363BCPZ is a highly integrated digital-to-analog converter (DAC) solution from Analog Devices Inc., renowned for precision and performance. Designed to deliver exceptional accuracy and stability, this octal, 16-bit DAC is an ideal choice for advanced industrial, communication, and medical applications that demand high-resolution analog output.

This device features eight individual DACs in one compact 48-lead LFCSP (7 mm × 7 mm) package, offering a space-saving solution without compromising on functionality or performance. Each DAC channel can be independently programmed using a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration with a broad range of microcontrollers and digital systems.

The AD5363BCPZ operates from a single 2.7 V to 5.5 V supply, and its outputs can be configured to provide a bipolar voltage output range through the use of an external reference voltage and a flexible output amplifier stage. This flexibility allows designers to tailor the output range to meet specific application requirements, such as providing a ±10 V output for industrial control systems or a more precise range for medical instrumentation.

With an impressive integral nonlinearity (INL) of ±2 LSB maximum and a low temperature coefficient of 5 ppm/°C, the AD5363BCPZ ensures high fidelity and repeatability of the analog signals it generates. This precision is maintained over the full operating temperature range of -40°C to +85°C, making it a reliable choice for demanding environments.

Additional features include a power-on reset to zero-scale or midscale, a clear function to user-selectable codes, an on-chip reference with low temperature coefficient, and per-channel power-down capability. These features contribute to the ease of use and power efficiency of the AD5363BCPZ, making it a versatile component for power-sensitive applications.

In summary, the AD5363BCPZ from Analog Devices Inc. is a high-performance, octal, 16-bit DAC that offers design flexibility, ease of integration, and precision output for a wide range of applications. Its robust feature set and compact form factor make it an excellent choice for designers seeking to optimize their analog output capabilities in space-constrained environments.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9535 $77.9070
4+ $31.9612 $127.8448
6+ $30.9632 $185.7792
8+ $29.9642 $239.7136
10+ $28.9651 $289.6510
14+ $25.9690 $363.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess