EN
  • EN
  • DE

AD516JH

Part No AD516JH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013693-AD516JH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD516JH CAD Model

Description

The AD516JH is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is renowned for its exceptional accuracy and versatility, making it an ideal choice for a wide range of applications that require precise signal amplification, such as medical equipment, industrial process controls, and data acquisition systems.

Key Features

  • High Precision: The AD516JH offers excellent accuracy with a very low input offset voltage, ensuring that the amplified signal is a true representation of the original.
  • Wide Gain Range: Users can select a wide range of gains with resistors, providing flexibility to tailor the amplifier to specific application needs.
  • Low Noise: With its low noise characteristics, this amplifier maintains signal integrity, making it suitable for high-fidelity and high-sensitivity applications.
  • High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, which allows it to reject common-mode signals such as noise and interference, further enhancing measurement accuracy.
  • Single or Dual Supply Operation: The AD516JH can operate from a single supply or dual supplies, adding to its versatility in different system configurations.

Applications

The AD516JH is adept at handling a variety of applications, including but not limited to:

  • Medical instrumentation such as ECG and EEG machines.
  • Strain gauge amplifiers for weight and pressure measurement.
  • Industrial process control systems.
  • Precision data acquisition systems.
  • Transducer amplifiers.

Technical Specifications

The AD516JH boasts a comprehensive set of technical specifications that ensure its reliability and performance in demanding environments:

  • Input Offset Voltage: Specified at a low level for high accuracy.
  • Input Bias Current: Minimized to reduce errors in high impedance sensor applications.
  • Operating Temperature Range: Designed to function reliably across a wide temperature range.
  • Package Type: Housed in a robust package suitable for various mounting and connection methods.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess