EN
  • EN
  • DE

AD5110BCPZ10-500R7

Part No AD5110BCPZ10-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 128TAP 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5110BCPZ10500R7, AD5110BCPZ10-500R7TR, AD5110BCPZ10-500R7DKR, AD5110BCPZ10-500R7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909347-AD5110BCPZ10-500R7
Ultra Librarian 3D Model Ultra Librarian AD5110BCPZ10-500R7 CAD Model

Description

The AD5110BCPZ10-500R7 is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer provides a reliable and precise solution for applications requiring adjustable resistance settings. It is commonly used in calibration and tuning circuits, as well as in consumer electronics, automotive, and industrial systems where digital control is necessary.

Key Features

  • Resolution: The AD5110BCPZ10-500R7 offers a 10-bit resolution, providing fine adjustment capability with 1024 distinct positions for precise control.
  • Resistance Range: This device has a nominal resistance of 500 kΩ, which allows for a wide range of applications and flexibility in circuit design.
  • Nonvolatile Memory: It features nonvolatile memory (EEPROM) to store the resistance settings, ensuring that the last position is retained even after power-off.
  • Interface: The potentiometer uses an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5110BCPZ10-500R7 saves valuable board space and is suitable for space-constrained applications.
  • Operating Voltage: It operates within a supply voltage range of 2.7V to 5.5V, allowing for versatile power supply options and compatibility with various logic levels.
  • Reliability: The device is designed for robust performance and reliability, with features such as wiper resistance of 70Ω typical at 5V.

Applications

The AD5110BCPZ10-500R7 is ideal for a variety of applications, including but not limited to:

  • Automated calibration systems
  • Adjustable power supplies and regulators
  • Audio/visual equipment
  • Automotive electronics
  • Portable devices and instrumentation

With its precision performance and digital control, the AD5110BCPZ10-500R7 from Analog Devices Inc. represents a versatile and efficient solution for modern electronic designs requiring adjustable resistance settings.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess