EN
  • EN
  • DE

AD21478WYCPZ1A02

Part No AD21478WYCPZ1A02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC PROCESSOR 200MHZ /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number AD21478
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1042688-AD21478WYCPZ1A02
Ultra Librarian 3D Model Ultra Librarian AD21478WYCPZ1A02 CAD Model

Description

The AD21478WYCPZ1A02 is a high-performance, mixed-signal control processor from the renowned manufacturer, Analog Devices Inc. This processor is part of the ADSP-214xx SHARC family, which is known for its powerful DSP capabilities and is designed to deliver exceptional audio and real-time signal processing performance for a wide range of applications.

At the heart of the AD21478WYCPZ1A02 lies a 32-bit super Harvard architecture that combines the advantages of RISC and DSP, providing a maximum core performance of up to 400 MHz. This allows for high throughput and efficient data handling, making it ideal for complex algorithms and high-speed data processing tasks.

The device is equipped with a rich set of peripherals and interfaces, including but not limited to, SPI, UART, CAN, and parallel host interfaces. This ensures seamless integration with a variety of external devices and systems, making it a versatile choice for designers looking to implement a robust control system.

With its integrated 5Mbit of on-chip SRAM, the AD21478WYCPZ1A02 allows for flexible data storage and quick access to frequently used data, which is crucial for applications requiring high-speed data processing and low-latency response times. The device also supports a wide range of I/O voltages, which enhances its adaptability to different power environments and systems.

The AD21478WYCPZ1A02 is designed with power efficiency in mind, featuring power management options that help reduce overall power consumption. This makes it suitable for portable and energy-sensitive applications where power efficiency is a critical factor.

Analog Devices Inc. has a reputation for providing robust and high-quality components, and the AD21478WYCPZ1A02 is no exception. It is an ideal solution for designers looking to implement advanced signal processing features in applications such as audio processing, industrial control, medical instrumentation, and more. With its superior performance and versatility, the AD21478WYCPZ1A02 is set to be a game-changer in the realm of mixed-signal control processors.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess