EN
  • EN
  • DE

AD1988BJCPZ-07-RL

Part No AD1988BJCPZ-07-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171068-AD1988BJCPZ-07-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1988BJCPZ-07-RL CAD Model

Description

The AD1988BJCPZ-07-RL is a high-definition audio soundMAX codec from the esteemed manufacturer Analog Devices Inc. This integrated circuit is designed to deliver superior audio performance for a wide range of applications, from professional audio workstations to consumer electronics. Its rich feature set and high fidelity audio output make it a top choice for designers looking to enhance the audio capabilities of their systems.

Key Features:

  • High-Definition Audio: This codec supports 24-bit PCM data with sample rates up to 192 kHz, providing high-resolution audio quality that satisfies even the most demanding audio enthusiasts.
  • Multiple Audio Streams: It is capable of simultaneously processing multiple audio streams, which allows for a versatile and dynamic audio experience.
  • Flexibility: The AD1988BJCPZ-07-RL offers a range of I/O options, including multiple stereo inputs and outputs, as well as a mono microphone input, making it highly adaptable to different audio setups.
  • SoundMAX Software: This codec is supported by Analog Devices' proprietary SoundMAX software, which provides additional audio processing capabilities and enhances the overall sound quality.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with reduced power consumption, making it ideal for portable and battery-powered devices.

Applications:

  • Professional Audio Workstations
  • Home Theater Systems
  • Automotive Audio Systems
  • Consumer Electronics
  • PC Audio Systems

The AD1988BJCPZ-07-RL is packaged in a 48-lead LFCSP (Lead Frame Chip Scale Package), which offers a compact footprint while ensuring reliable connectivity. Its robust design and advanced audio processing capabilities make it a versatile solution that can elevate the audio experience in a multitude of devices.

With its combination of high-definition audio, multiple stream management, and energy-efficient operation, the AD1988BJCPZ-07-RL from Analog Devices Inc. stands out as a premium audio codec for those seeking to integrate superior sound quality into their products.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $16.3637
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7196 $62.9156
25+ $4.6939 $117.3475
39+ $4.5472 $177.3408
53+ $4.4006 $233.2318
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess