EN
  • EN
  • DE

AD1974YSTZ-RL

Part No AD1974YSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4 ADC with PLL, 192 kHz, 24-Bit Codec
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1135716-AD1974YSTZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1974
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1974YSTZ-RL CAD Model

Description

AD1974YSTZ-RL: High-Performance ADC from Analog Devices Inc.

The AD1974YSTZ-RL is a state-of-the-art audio analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance signal processing solutions. Designed to deliver exceptional sound quality, the AD1974YSTZ-RL is perfect for professional audio applications where pristine audio conversion is essential.

Key Features:

  • High-Resolution Audio: The AD1974YSTZ-RL provides 24-bit conversion at sample rates up to 192 kHz, ensuring detailed and accurate digital representation of the audio signal.
  • Multi-Channel Support: With four ADC channels, this device is capable of handling complex multi-channel audio systems, making it ideal for studio recording, live sound, and surround sound processing.
  • Low Latency: The ADC offers low-latency conversion, which is critical for real-time audio processing and synchronization in digital audio workstations and sound reinforcement systems.
  • Differential Inputs: It features differential input architecture that provides improved noise immunity and helps in reducing the effects of ground loop interference, resulting in cleaner audio captures.
  • Dynamic Range: Boasting a high dynamic range, the AD1974YSTZ-RL ensures that both soft and loud audio passages are captured with high fidelity, preserving the nuances of the original performance.
  • Integrated PLL: The on-chip phase-locked loop (PLL) allows for flexible clocking options and simplifies system design by reducing the need for external clocking components.
  • Power Efficiency: This ADC is designed for power-sensitive applications, providing excellent performance while maintaining low power consumption.

Applications:

  • Digital Audio Workstations
  • Multitrack Recording Systems
  • Live Sound Mixing Consoles
  • Home Theater Systems
  • Automotive Audio Systems

The AD1974YSTZ-RL comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that is well-suited for space-constrained environments. Its robust design and high-quality build make it a reliable choice for both commercial and professional audio markets. Whether you are designing a high-end mixing console or a sophisticated home theater system, the AD1974YSTZ-RL from Analog Devices Inc. offers the performance and features necessary to achieve superior audio conversion.

For detailed technical specifications and application support, visit Analog Devices Inc.'s official website or consult the AD1974YSTZ-RL datasheet.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0354 $51.1062
8+ $13.9778 $111.8224
12+ $13.5410 $162.4920
16+ $13.1042 $209.6672
20+ $12.6674 $253.3480
27+ $11.3570 $306.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess