EN
  • EN
  • DE

AD1859JRS-REEL

Part No AD1859JRS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CONVERTER Stereo , Single-Supply 18-Bit Integrated DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface SPI, Serial
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 18
Number of Channels 2
Number of Pins 28
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape and Reel
Resolution 2.25 B
RoHS Compliant
Win Source Part Number 1042675-AD1859JRS-REEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1859JRS-REEL CAD Model

Description

The AD1859JRS-REEL from Analog Devices Inc. is a high-performance audio digital-to-analog converter (DAC) that offers an exceptional audio experience for a wide range of applications. This integrated circuit is designed to deliver high-quality sound reproduction with a high signal-to-noise ratio and low total harmonic distortion, making it an ideal choice for professional audio equipment, high-fidelity music systems, and digital audio workstations.

Key Features:

  • High-Resolution Audio: The AD1859JRS-REEL supports 16-bit to 24-bit audio data formats, providing high-resolution audio playback that captures the full range of sound with incredible clarity and detail.
  • Sampling Rates: This DAC is capable of handling a wide range of sampling rates, from 32 kHz up to 96 kHz, ensuring compatibility with various digital audio sources and formats.
  • Dynamic Range: With a dynamic range of 98 dB, the AD1859JRS-REEL preserves the subtleties and nuances of the original audio signal, providing an immersive listening experience.
  • Low Distortion: The total harmonic distortion plus noise (THD+N) is as low as -90 dB, which means the audio output is clean and pure, with minimal unwanted artifacts.
  • Dual DAC Channels: It features dual DAC channels, which makes it suitable for stereo audio applications, delivering consistent and balanced audio across both channels.
  • On-Chip Interpolation Filter: The integrated 8x oversampling digital interpolation filter further enhances audio quality by reducing aliasing and improving signal fidelity.
  • Flexible Interface: It offers a flexible serial input interface that is compatible with a variety of audio DSP and microcontroller platforms.

Applications:

  • Professional Audio Equipment
  • High-Fidelity Home Audio Systems
  • Digital Audio Workstations
  • Automotive Audio Systems
  • Multimedia and Gaming Systems

The AD1859JRS-REEL is available in a tape and reel package, making it suitable for automated assembly processes and high-volume production. With its superior audio performance and robust feature set, the AD1859JRS-REEL from Analog Devices Inc. stands out as a top-tier solution for any audio application demanding high-quality DAC capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess