EN
  • EN
  • DE

105672-HMC427LP3

Part No 105672-HMC427LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC427LP3E / - HMC427LP3 Switch 0Hz ~ 8GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Switch
Frequency 0Hz ~ 8GHz
For Use With/Related Products HMC427LP3
Supplied Contents Board(s)
Base Product Number HMC427
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458837-105672-HMC427LP3
Ultra Librarian 3D Model Ultra Librarian 105672-HMC427LP3 CAD Model

Description

Product Overview: Analog Devices Inc. HMC427LP3

The HMC427LP3 is a high-performance, easy-to-use GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier that comes from the renowned manufacturer Analog Devices Inc. This product is designed to provide exceptional RF and microwave performance, making it an ideal choice for a wide range of applications, including but not limited to, cellular/PCS/3G, ISM, WLAN, WiMAX & fixed wireless, test instrumentation, and satellite communications.

Key Features

  • Frequency Range: The HMC427LP3 operates over a broad frequency range, providing versatility for use in various applications.
  • High Gain: It offers high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device provides a significant output power level, contributing to robust signal transmission.
  • Power Added Efficiency (PAE): With its excellent PAE, the HMC427LP3 ensures efficient power usage, which is crucial for battery-powered devices and overall system power management.
  • Package: Enclosed in a compact 3x3 mm QFN leadless package, the HMC427LP3 is suitable for space-constrained applications.

Applications

The versatility of the HMC427LP3 allows it to be used in a variety of RF and microwave applications. Its high gain and output power make it an excellent choice for amplification needs in communication systems. The wide frequency range ensures that it can be integrated into multiple stages of a signal chain, from IF to RF frequencies. Additionally, its efficiency makes it suitable for portable and fixed wireless applications where power consumption is a critical consideration.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC427LP3 is no exception. Built with the highest standards of manufacturing, this product is designed for reliability and performance. Engineers and designers can trust this amplifier to deliver consistent results in their high-frequency applications.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their website to access datasheets and technical documentation.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess