EN
  • EN
  • DE

AH285-PL

Part No AH285-PL
Manufacturer Anachip Corp
Catalog PMIC - Motor Drivers, Controllers
Description Hall-Effect Smart Fan Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1142974-AH285-PL
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH285-PL CAD Model

Description

The AH285-PL is a single-chip fan motor driver IC produced by Anachip Corp. It's specifically designed for driving brushless DC (BLDC) motors commonly found in cooling fans. This IC integrates all the necessary functions to efficiently and reliably control the speed and operation of these motors.

Applications:

  • Cooling fans in PCs and laptops.
  • Server cooling systems.
  • Appliance fans (e.g., refrigerators, air conditioners).
  • Automotive cooling fans.
  • Projector cooling.

Features:

  • Single-chip solution for BLDC fan motor control.
  • Built-in Hall sensor for rotor position detection.
  • PWM speed control input.
  • Over-current protection.
  • Locked-rotor protection.

Benefits:

  • Simplified fan motor control design.
  • Reduced component count and board space.
  • Improved fan motor efficiency.
  • Enhanced system reliability due to built-in protection features.
  • Cost-effective solution for fan motor control.

The AH285-PL integrates a Hall sensor, which detects the position of the rotor within the BLDC motor. This information is used to commutate the motor windings in the correct sequence, ensuring smooth and efficient operation. The PWM (Pulse Width Modulation) speed control input allows for precise adjustment of the fan speed, enabling dynamic cooling based on system temperature. Over-current protection prevents damage to the motor and driver IC in the event of excessive current draw. Locked-rotor protection shuts down the motor if the rotor becomes stalled, preventing overheating and potential damage. This IC is typically supplied in a small surface-mount package, making it easy to integrate into compact electronic devices. It operates over a wide voltage range, making it suitable for a variety of applications. It is a cost-effective and reliable solution for driving BLDC motors in cooling fan applications, contributing to improved system performance and longevity. It is generally a direct replacement for other similar fan motor drivers. It offers quiet operation to ensure minimal acoustic noise.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7591 $58.7955
12+ $9.6489 $115.7868
19+ $9.3474 $177.6006
26+ $9.0460 $235.1960
34+ $8.7445 $297.3130
45+ $7.8390 $352.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess