EN
  • EN
  • DE

TSL27711FN

Part No TSL27711FN
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC PROXIMITY DETECTOR 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Status Not For New Designs
Type Ambient
Wavelength 625nm
Proximity Detection Yes
Output Type I2C
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -30°C to 70°C
Mounting SMD (SMT)
Case / Package 6-ODFN (2x2)
Win Source Part Number 035336-TSL27711FN
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian TSL27711FN CAD Model

Description

The ams TSL27711FN is an ambient light sensor with proximity detection and an I2C output type.

  • Manufacturer: ams
  • Proximity Detection: Yes
  • Output Type: I2C
  • Mounting: 6-ODFN (2x2)
  • Category: Sensors, Transducers
  • Wavelength: 625nm
  • Temperature Range: -30°C to 70°C
  • Operating Supply Voltage: 2.6V to 3.6V
  • Design Status: Not for New Designs
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 3,500

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Honeywell
INFRARED SENSOR
Lowest to $57.7408
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199,190 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess