EN
  • EN
  • DE

AS5132-SS_EK_DB

Part No AS5132-SS_EK_DB
Manufacturer ams
Catalog Evaluation Boards - Sensors
Description BOARD DEMO FOR AS5132 / AS5132 series Magnetic, Rotary Position Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr ams
Package Box
Sensor Type Magnetic, Rotary Position
Sensing Range 360°
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part AS5132
Base Product Number AS5132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 990600353
Standard Package 1
Win Source Part Number 1121175-AS5132-SS_EK_DB
Ultra Librarian 3D Model Ultra Librarian AS5132-SS_EK_DB CAD Model

Description

The AS5132-SS_EK_DB is an evaluation board for the AS5132 magnetic rotary position sensor from ams.

  • Device Type: Development Board and Kit
  • Interface: Serial
  • Voltage Supply: 4.5V to 5.5V
  • Sensing Range: 360°
  • Manufacturer: ams
  • Base Product Number: AS5132
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess