EN
  • EN
  • DE

HVSL800022A1D6

Part No HVSL800022A1D6
Manufacturer Amphenol Industrial Operations
Catalog Rectangular Connectors
Description Combination Line Connector, 2 Co / Rectangular Connectors - Housings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr Amphenol Industrial Operations
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1337577-HVSL800022A1D6
Ultra Librarian 3D Model Ultra Librarian HVSL800022A1D6 CAD Model

Description

The HVSL800022A1D6 is a robust circular connector from Amphenol Industrial Operations, designed for demanding industrial applications. This connector ensures reliable power and signal transmission even in harsh environments, featuring high voltage capabilities and a secure locking mechanism.

Applications

  • Industrial machinery and automation
  • Power distribution systems
  • Heavy equipment
  • Transportation systems (rail, automotive)
  • Military and aerospace applications

Features

  • High voltage rating: Designed to handle significant voltage levels, ensuring safe and reliable operation in high-power applications.
  • Circular connector design: Provides a secure and robust connection, resistant to vibration and shock.
  • Durable construction: Built with high-quality materials to withstand harsh industrial environments, including extreme temperatures, humidity, and exposure to chemicals.
  • Sealed design: Offers protection against dust, water, and other contaminants, ensuring long-term reliability.
  • Easy installation: Features a user-friendly design for quick and easy installation and maintenance.

Benefits

  • Enhanced reliability: Ensures consistent and dependable performance in critical applications, reducing downtime and maintenance costs.
  • Improved safety: High voltage rating and robust design provide a safe and secure connection, minimizing the risk of electrical hazards.
  • Increased durability: Withstands harsh industrial environments, extending the lifespan of the connector and reducing the need for frequent replacements.
  • Simplified maintenance: Easy installation and maintenance reduce labor costs and minimize disruption to operations.
  • Versatile application: Suitable for a wide range of industrial applications, providing a flexible and cost-effective connectivity solution.

Additional Details

The HVSL800022A1D6 connector is typically made from high-grade materials such as aluminum alloy with a durable finish. Its sealing properties often meet IP67 or higher standards, ensuring protection against environmental factors. Pin counts and current ratings vary based on specific configurations, but this series is generally designed for high-power and high-voltage applications. Consult the Amphenol datasheet for precise electrical and mechanical specifications.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess