EN
  • EN
  • DE

AZ697-1C-12DE

Part No AZ697-1C-12DE
Manufacturer American Zettler, Inc.
Catalog OEM Parts (A - B)
Description AZ697 Series 10 A SPDT 12 VDC PCB Mount Sealed Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 43.63 mA
Coil Resistance 275 Ω
Coil Voltage (DC) 12 V
Contact Material Cadmium, Silver
Lead Free Yes
Max Current Rating 10 A
Maximum Operating Temperature 90 °C
Max Voltage Rating (AC) 380 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 5
Operate Time 8 ms
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Weight 18 g
Win Source Part Number 1047255-AZ697-1C-12DE
Categories OEM Parts(A-B)
Manufacturer American Zettler, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ697-1C-12DE CAD Model

Description

The American Zettler, Inc. 1047255-AZ697-1C-12DE is a high-quality electronic component that is designed to meet the requirements of different electronic devices.

  • Termination: PC Pin
  • Contact Material: Cadmium, silver
  • Coil Resistance: 275 Ω
  • Coil Current: 43.63 mA
  • Operate Time: 8 ms
  • Weight: 18 g
  • Pins: Five
  • Category: OEM Parts(A-B)
  • Maximum Operating Temperature: 90 °C
  • Lead-Free: Yes
  • Mounting: Through hole
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Voltage Rating (AC): 380 V
  • Maximum Voltage Rating (DC): 150 V
  • Maximum Current Rating: 10 A
  • Throw Configuration: SPDT
  • Coil Voltage (DC): 12 V

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess