EN
  • EN
  • DE

XCZU2CG-1SBVA484I

Part No XCZU2CG-1SBVA484I
Manufacturer Amd
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-A53 484FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 500MHz, 1.2GHz 484-FCBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq® UltraScale+™ MPSoC CG
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 500MHz, 1.2GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BFBGA, FCBGA
Supplier Device Package 484-FCBGA (19x19)
Number of I/O 82
Base Product Number XCZU2
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Other Names XCZU2CG-1SBVA484I-ND,122-2254
Standard Package 1
Win Source Part Number 1025626-XCZU2CG-1SBVA484I
Ultra Librarian 3D Model Ultra Librarian XCZU2CG-1SBVA484I CAD Model

Description

The XCZU2CG-1SBVA484I is a Zynq UltraScale+ MPSoC (Multi-Processor System-on-Chip) from AMD (formerly Xilinx). This advanced device integrates a high-performance processing system with programmable logic in a single chip. It is designed for demanding embedded applications requiring a combination of real-time processing, high-throughput connectivity, and hardware acceleration.

Applications

  • Industrial Automation: Used in industrial control systems, robotics, and machine vision applications.
  • Aerospace and Defense: Employed in radar systems, electronic warfare, and avionics.
  • Automotive: Utilized in advanced driver-assistance systems (ADAS), infotainment, and vehicle control.
  • Medical Imaging: Found in medical devices such as ultrasound, MRI, and CT scanners.
  • Communications Infrastructure: Implemented in wireless base stations, network switches, and routers.

Features

  • Processing System: Includes a quad-core ARM Cortex-A53 processor for running operating systems and applications, a dual-core ARM Cortex-R5 real-time processor for safety-critical tasks, and a Mali-400MP2 GPU for graphics processing.
  • Programmable Logic: Features UltraScale+ FPGA fabric, allowing for custom hardware acceleration and flexible I/O configuration.
  • High-Speed Interfaces: Supports Gigabit Ethernet, USB 3.0, DisplayPort, and PCIe Gen3 for high-bandwidth connectivity.
  • Security Features: Incorporates advanced security features such as secure boot, hardware encryption, and authentication to protect sensitive data and intellectual property.
  • Memory Interfaces: Provides support for DDR4, DDR3, and LPDDR4 memory for high-performance memory access.

Benefits

  • High Performance: Delivers exceptional processing performance and hardware acceleration capabilities for demanding applications.
  • Flexibility: Offers a high degree of flexibility with programmable logic, allowing for custom hardware implementations and adaptation to changing requirements.
  • Integration: Integrates a complete processing system and programmable logic in a single chip, reducing system size and cost.
  • Security: Provides robust security features to protect sensitive data and intellectual property.
  • Scalability: Can be scaled to meet the needs of a wide range of applications.

Additional Details

The XCZU2CG-1SBVA484I is available in a 484-pin SBVA package. It operates over an industrial temperature range. Detailed specifications, including power consumption, I/O capabilities, and performance benchmarks, are available in the AMD Zynq UltraScale+ MPSoC documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $309.0909 $309.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess