EN
  • EN
  • DE

PS3018A-H2

Part No PS3018A-H2
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 281204-PS3018A-H2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS3018A-H2 CAD Model

Description

The AMCC PS3018A-H2 appears to be a PowerSpan Integrated Circuit. Due to limited publicly available datasheets, generating a complete description is challenging. However, based on similar PowerSpan products from AMCC (now Microsemi/Microchip), we can infer some characteristics.

Applications

  • Power over Ethernet (PoE) applications: Specifically, midspan and endpoint PoE systems.
  • Network Interface Cards (NICs): Providing power management for network connectivity.
  • IP Phones: Supplying power to VoIP phones through Ethernet cables.
  • Wireless Access Points: Powering wireless devices in a network.
  • Security Cameras: Delivering power and data to surveillance cameras.

Features

  • Power Management: Likely features power conversion and regulation capabilities.
  • Integrated Solution: Combines several functions into a single chip, reducing board space.
  • PoE Support: Designed to comply with IEEE 802.3af/at PoE standards (though specific compliance needs verification).
  • Overload Protection: Protects the system from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.

Benefits

  • Simplified Design: Integration reduces the number of external components required.
  • Reduced Board Space: Compact solution for space-constrained applications.
  • Improved Reliability: Protection features enhance system robustness.
  • Cost-Effective: Integrated design can lower overall system cost.

Additional Details

Given the "PowerSpan" designation, the PS3018A-H2 likely incorporates DC-DC conversion to provide the necessary voltage levels for PoE devices. The "-H2" suffix may denote a specific configuration or revision of the chip. Without a datasheet, specific technical specifications (input voltage, output voltage, power rating, etc.) cannot be definitively stated.

For accurate specifications, consult the official datasheet from Microchip (formerly AMCC). It is crucial to verify compatibility with the intended application before implementation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess