EN
  • EN
  • DE

SSCQ120100AAB

Part No SSCQ120100AAB
Manufacturer ALPS Electric
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838749-SSCQ120100AAB
Ultra Librarian 3D Model Ultra Librarian SSCQ120100AAB CAD Model

Description

The SSCQ120100AAB is a component manufactured by ALPS Electric, a well-known company specializing in electronic components and devices. While specific details can be challenging to source without detailed datasheets, generally, components with this type of designation often fall into categories like sensors, switches, or encoders. This specific component likely serves a vital role in electronic circuits and systems.

Applications:

  • Consumer Electronics: Commonly used in devices such as smartphones, tablets, and audio equipment.
  • Automotive Electronics: Integrated into vehicle control systems, infotainment systems, and sensor networks.
  • Industrial Equipment: Utilized in manufacturing machinery, control panels, and automated systems.
  • Medical Devices: Employed in diagnostic equipment, monitoring systems, and therapeutic devices.
  • Home Appliances: Incorporated into products such as washing machines, refrigerators, and air conditioners.

Features:

  • Compact Design: Small form factor allows for easy integration into various electronic devices.
  • High Reliability: Manufactured with durable materials to ensure long-term performance.
  • Low Power Consumption: Efficient energy usage helps extend battery life in portable devices.
  • Precise Signal Output: Delivers accurate and consistent signals for reliable operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved System Performance: Enhances the functionality and efficiency of electronic devices.
  • Reduced Downtime: Reliable performance minimizes the need for maintenance and repairs.
  • Lower Manufacturing Costs: Cost-effective component helps reduce overall production expenses.
  • Enhanced User Experience: Provides smooth and responsive operation for end-users.
  • Increased Safety: Ensures safe and reliable operation in critical applications.

Given ALPS Electric's reputation for quality, the SSCQ120100AAB is likely designed to meet stringent industry standards. The component is likely tested rigorously to ensure consistent performance and reliability. Due to the proprietary nature of such components and the absence of readily available public datasheets, it's challenging to provide more specific technical details without access to the manufacturer's documentation. However, it’s clear that this component plays a crucial role in numerous electronic applications, contributing to the functionality and performance of diverse devices.

For detailed technical specifications, designers and engineers would typically consult the official datasheet provided by ALPS Electric. This document would include information on electrical characteristics, mechanical dimensions, environmental operating conditions, and other critical parameters necessary for proper integration and operation.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3548 $121.9320
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess