EN
  • EN
  • DE

HSCDTD602A-02A

Part No HSCDTD602A-02A
Manufacturer ALPS Electric
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825101-HSCDTD602A-02A
Ultra Librarian 3D Model Ultra Librarian HSCDTD602A-02A CAD Model

Description

The HSCDTD602A-02A is a detector switch manufactured by ALPS Electric, designed for detecting the presence or absence of an object or the position of a mechanical component. It is optimized for surface mount technology (SMT) applications, enabling efficient automated assembly in high-volume manufacturing environments. It is similar in function to the HSCDTD601A-29, but may have different actuation characteristics or dimensions.

Applications

  • Automotive applications: Used in car systems to detect seat occupancy, gear lever position, and other parameters.
  • Consumer electronics: Found in printers and other peripherals for paper detection and other functions.
  • Industrial automation: Integrated into production machinery to detect the presence or position of parts.
  • Medical devices: Employed in medical equipment for detecting the position of components and ensuring proper operation.

Features

  • Miniature design: Compact footprint for space-sensitive applications.
  • Surface-mountable: Designed for automated placement and reflow soldering.
  • Durable construction: Built to withstand mechanical stress and environmental factors.
  • Reliable switching: Provides consistent and accurate detection.

Benefits

  • Reduced manufacturing costs: SMT compatibility allows for efficient automated assembly.
  • Space optimization: Small size enables integration into compact devices.
  • Improved product reliability: Ensures accurate and consistent detection, leading to enhanced system performance.
  • Long operational life: Durable construction ensures long-term reliability.

Additional Details

The HSCDTD602A-02A detector switch typically utilizes a lever or plunger actuator that triggers the internal switch mechanism when an object is present or a certain position is reached. Key specifications include contact rating, operating force, release force, and operating temperature. The switch is often constructed from high-quality materials to ensure durability and resistance to wear and tear.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,148 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess