EN
  • EN
  • DE

AOZ8020DI

Part No AOZ8020DI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/9PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -20dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 100
Current 20mA
Values R = 100 Ohms, C = 9pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Voltage Rating 5V
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.024" (0.60mm)
Win Source Part Number 1017405-AOZ8020DI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOZ8020DI CAD Model

Description

The AOZ8020DI is an EMI/RFI filter from Alpha & Omega Semiconductor. It is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. This filter utilizes a combination of LC and RC networks to effectively attenuate unwanted noise and signals, ensuring compliance with electromagnetic compatibility (EMC) standards and improving the performance of sensitive electronic devices.

Applications

  • Mobile Phones
  • Tablets
  • Laptops
  • Wearable Devices
  • Audio Equipment
  • Any electronic device requiring EMI/RFI suppression

Features

  • Integrated EMI/RFI Filter
  • LC and RC Network Configuration
  • High Attenuation of EMI/RFI Noise
  • Low Insertion Loss
  • Compact Package
  • RoHS Compliant

Benefits

  • Effectively suppresses unwanted electromagnetic and radio frequency interference.
  • Provides optimal filtering performance across a wide frequency range.
  • Reduces the impact on signal integrity, ensuring minimal signal degradation.
  • Ensures minimal attenuation of desired signals.
  • Saves valuable board space, enabling smaller and more compact designs.
  • Compliant with environmental regulations.

Additional Details

The AOZ8020DI is designed to provide effective EMI/RFI filtering with minimal impact on signal integrity. The combination of LC and RC networks allows the filter to attenuate noise across a broad frequency spectrum. Its low insertion loss ensures that the desired signals are not significantly attenuated. The compact package makes it easy to integrate into a variety of electronic devices. The filter is particularly useful in applications where electromagnetic compatibility is critical.

Technical Specifications:

  • Attenuation Frequency Range: Specified in the datasheet.
  • Insertion Loss: Specified in the datasheet.
  • Operating Voltage: Specified in the datasheet.
  • Operating Temperature Range: Specified in the datasheet.
  • Package: Specified in the datasheet.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4096 $59.3920
345+ $0.3361 $115.9545
535+ $0.3256 $174.1960
735+ $0.3151 $231.5985
950+ $0.3046 $289.3700
1,270+ $0.2730 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess